The IPB90N04S4-02 is a Power MOSFET from Infineon Technologies, part of the OptiMOS™ 4 family. It's an N-channel enhancement mode MOSFET designed for low voltage, high current applications where efficiency and power density are crucial. It features very low on-state resistance and optimized switching behavior.
Applications:
- Synchronous Rectification in SMPS
- DC-DC Converters
- Motor Control
- Battery Management Systems (BMS)
- OR-ing circuits
Features:
- Optimized for synchronous rectification: Designed for optimal efficiency in synchronous rectification topologies.
- Ultra Low R<sub>DS(on): Reduces conduction losses to a minimum.
- Low Qg and Qgs: Minimizes switching losses.
- Avalanche Rated: Offers robust and reliable performance.
- 100% Avalanche tested: Ensures high quality and reliability.
- Pb-free plating; RoHS compliant: Environmentally friendly and compliant with environmental regulations.
Benefits:
- High Efficiency: Reduces overall power losses within the system.
- Improved Power Density: Enables smaller and more compact designs.
- Enhanced System Reliability: Robust design ensures long-term and dependable performance.
- Reduced System Cost: Lower power losses often result in reduced cooling requirements.
Additional Details:
The IPB90N04S4-02 has a drain-source voltage (V<sub>DS) of 40 V and a continuous drain current (I<sub>D) of 90 A. The on-state resistance (R<sub>DS(on)) is typically 2.1 mΩ at V<sub>GS = 10 V. The device is available in a PG-TO263 package. This MOSFET is tailored for high-frequency switching applications and possesses a low gate charge, further minimizing switching losses. Its low on-resistance drastically reduces conduction losses, enhancing the overall efficiency of the system. It is well-suited for synchronous rectification in switched-mode power supplies (SMPS) and DC-DC converters where efficiency is paramount. Its robust design and avalanche rating make it a reliable choice for demanding applications.