EN
  • EN
  • DE

IPD025N06N

Part No IPD025N06N
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description New OptiMOS™ 40V and 60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186096-IPD025N06N
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IPD025N06N
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IPD025N06N CAD Model

Description

The IPD025N06N is an OptiMOS™ power MOSFET from Infineon Technologies. It's an N-channel enhancement mode MOSFET designed for high-efficiency power conversion and switching applications. A key characteristic is its very low on-state resistance (RDS(on)), minimizing conduction losses. This MOSFET is particularly well-suited for synchronous rectification, DC-DC conversion, and motor control applications in automotive and industrial settings.

Applications:

  • Synchronous Rectification in SMPS: Improves the efficiency of switched-mode power supplies.
  • DC-DC Converters: Used in voltage regulation circuits for efficient power conversion.
  • Motor Control: Driving motors with high efficiency and precise control.
  • Automotive Applications: Used in automotive electronic systems such as electric power steering (EPS) and braking systems.
  • Battery Management Systems (BMS): Switching and protecting battery packs in electric vehicles and other battery-powered devices.

Features:

  • Very Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Optimized for High-Frequency Switching: Low gate charge (Qg) for fast switching speeds.
  • Avalanche Rated: Robust against voltage transients.
  • 175°C Maximum Junction Temperature: Suitable for demanding thermal environments.
  • Logic Level Compatibility: Can be driven by logic-level signals.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and maximizes efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Reliable Performance: Avalanche rating provides protection against voltage spikes.
  • Simplified Drive Circuitry: Logic-level compatibility makes it easier to interface with control circuits.
  • Compact Design: Enables smaller and more efficient power supply and motor control designs.

The IPD025N06N is available in a PG-252-3 (DPAK) package. Key electrical characteristics include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of approximately 120A (limited by package and thermal conditions), and a typical RDS(on) of 2.5 mΩ at VGS = 10V. Consult the Infineon datasheet for detailed specifications, application notes, and thermal management guidelines to ensure proper application and reliable performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess