EN
  • EN
  • DE

IPD30N06S2-23

Part No IPD30N06S2-23
Manufacturer Infineon Technologies
Description OptiMOS Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186125-IPD30N06S2-23
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD30N06S2-23 CAD Model

Description

The IPD30N06S2-23 is an N-channel power MOSFET from Infineon Technologies, part of the OptiMOS™ family. Designed for high-efficiency power conversion and switching, this MOSFET offers low on-resistance and optimized switching characteristics, making it well-suited for applications requiring high power density and efficiency, particularly in automotive and industrial sectors.

Applications:

  • Synchronous Rectification in DC-DC Converters: Maximizes efficiency in voltage regulation.
  • Automotive Body Control Modules (BCM): Controls various automotive loads, such as lighting and relays.
  • Motor Control: Drives small DC motors efficiently.
  • Switched Mode Power Supplies (SMPS): Improves efficiency in power supplies for electronic devices.
  • Load Switching: General-purpose load switching in various systems.

Features:

  • OptiMOS™ Technology: Provides superior efficiency and performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Logic Level Gate Drive: Simplifies driving the MOSFET from logic circuits.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: OptiMOS™ technology and low RDS(on) minimize power losses.
  • Simplified Design: Logic level gate drive simplifies the interface with control circuits.
  • Robustness: Avalanche rating ensures reliable operation under transient conditions.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation.
  • High Power Density: Allows for compact and high-performance designs.

Technical Specifications:

The IPD30N06S2-23 has a drain-source voltage (VDS) rating of 60V. The on-resistance (RDS(on)) is very low, typically around 30 mΩ at VGS = 10V. The gate charge (Qg) is optimized for fast switching. It is commonly available in a TO-252 (DPAK) package suitable for surface mounting. Detailed specifications can be found in the Infineon datasheet.

The IPD30N06S2-23 is a reliable and efficient N-channel power MOSFET suitable for a broad range of power management applications, offering a balance of performance, protection, and ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess