EN
  • EN
  • DE

MIC5321-MMYMT-TR

Part No MIC5321-MMYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V2.8V 0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 2.8V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.8V, 2.8V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 190μA
PSRR 75dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788741-MIC5321-MMYMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5321
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5321-MMYMT-TR CAD Model

Description

Product Overview: MIC5321-MMYMT-TR by Microchip Technology

The MIC5321-MMYMT-TR is a high-performance, dual 150mA LDO (Low Dropout Regulator) developed by Microchip Technology, designed to provide a stable and reliable power supply for advanced electronic applications. This regulator is particularly suited for portable devices due to its low power consumption and small footprint.

Key Features

  • High Output Accuracy: The MIC5321 offers tight load and line regulation, ensuring precise output voltage for sensitive components.
  • Dual Output: With two independent LDOs, it can supply power to multiple devices or voltage rails simultaneously.
  • Low Dropout: The low dropout voltage enables efficient operation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Thermal Shutdown and Current Limit: Built-in safety features protect the device from overheating and overcurrent conditions, enhancing system reliability.
  • Fast Transient Response: The MIC5321 provides a quick response to load changes, which is critical for maintaining voltage stability in dynamic systems.
  • Low Quiescent Current: The device's low idle current consumption extends battery life in portable applications.
  • Small Package: Available in a tiny 10-pin 2x2mm MLF® package, it is ideal for space-constrained designs.

Applications

The MIC5321-MMYMT-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras
  • Other Battery-Powered Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5321-MMYMT-TR is no exception. The product is available in a RoHS-compliant package and is characterized for operation from -40°C to +125°C, making it suitable for a wide range of industrial and consumer environments.

With its combination of features, the MIC5321-MMYMT-TR is a reliable choice for designers looking to optimize power management in compact, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess