EN
  • EN
  • DE

IPD40N03S4L-08

Part No IPD40N03S4L-08
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS-T2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186133-IPD40N03S4L-08
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD40N03S4L-08 CAD Model

Description

The IPD40N03S4L-08 is a Power MOSFET from Infineon Technologies, belonging to the OptiMOS™ family of devices. It is an N-channel enhancement mode MOSFET designed for low voltage applications that demand high efficiency and power density. The 'S4L' designation indicates it's optimized for synchronous rectification applications with very low on-state resistance.

Applications:

  • Synchronous Rectification in AC/DC Power Supplies
  • DC/DC Converters
  • Battery Management Systems (BMS)
  • Power Tools
  • Motor Control applications

Features:

  • Optimized for Synchronous Rectification: Designed specifically to maximize efficiency in synchronous rectification.
  • Ultra Low R<sub>DS(on): Minimizes conduction losses.
  • Logic Level Driving: Enables direct drive from microcontrollers.
  • Low Q<sub>g and Q<sub>gd: Reduces switching losses.
  • Avalanche Rated: Provides ruggedness and reliability.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Power Density: Allows for smaller and more compact designs.
  • Simplified Design: Logic level driving simplifies the gate drive circuitry.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details:

The IPD40N03S4L-08 features a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 40A. The on-state resistance (R<sub>DS(on)) is typically around 8 mΩ at V<sub>GS = 10V. It comes in a PG-TO252 (DPAK) package suitable for surface mounting. The low gate charge ensures fast switching speeds and minimal switching losses. Its low on-resistance directly translates into lower conduction losses, making it an ideal choice for high-efficiency applications. The avalanche rating ensures that the device can withstand transient voltage spikes without damage.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess