The IPD65R190C7 is a CoolMOS™ power MOSFET from Infineon Technologies. This MOSFET is designed for high-voltage, high-efficiency power conversion applications.
Applications
- Switched-mode power supplies (SMPS)
- Lighting
- Server power supplies
- Solar inverters
Features
- Superjunction MOSFET
- Reduced switching and conduction losses
- Increased system reliability
- Easy to use/drive
- Qualified for industrial applications according to JEDEC (J-STD20 and JESD22)
Benefits
- Higher efficiency power supplies
- Reduced system cost
- Simplified thermal management
Additional Details
The IPD65R190C7 has a drain-source voltage (Vds) of 650V and an on-resistance (Rds(on)) of 0.19 Ohm. It is available in a PG-TO252-3 package. The device is suitable for resonant topologies, such as LLC. This MOSFET is designed with a low gate charge (Qg) to minimize switching losses. The device is RoHS compliant. Its low reverse recovery charge (Qrr) contributes to its efficiency in hard-switching topologies. The CoolMOS™ C7 technology allows for high commutation ruggedness, and makes the device very robust.