EN
  • EN
  • DE

IPD65R950CFD

Part No IPD65R950CFD
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186183-IPD65R950CFD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD65R950CFD CAD Model

Description

The IPD65R950CFD is a CoolMOS™ CFD7 series power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency switched-mode power supplies (SMPS) and other power electronics applications where low conduction and switching losses are critical. It is built using Infineon's advanced superjunction technology, offering superior performance compared to traditional MOSFETs.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Lighting Systems

Features

  • CoolMOS™ CFD7 Technology: Offers best-in-class efficiency and reliability.
  • Superjunction MOSFET: Provides extremely low on-resistance (RDS(on)) and gate charge (Qg).
  • Integrated Fast Body Diode: Improves robustness and reduces reverse recovery losses.
  • Low Switching Losses: Minimizes energy dissipation during switching transitions.
  • Avalanche Rated: Ensures safe operation under transient voltage conditions.
  • Pb-free and RoHS Compliant: Meets environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Lower On-Resistance: Minimizes conduction losses, enabling higher power density and improved efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher switching frequencies and smaller passive components.
  • Enhanced Robustness: Provides reliable operation under harsh conditions, such as high temperatures and voltage transients.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design and lowering manufacturing costs.
  • Improved Thermal Performance: Enables efficient heat dissipation, ensuring stable operation and longer component lifespan.

Additional Details

The IPD65R950CFD features a drain-source voltage (VDS) rating of 650V and a typical on-resistance (RDS(on)) of 0.95 Ohms. The CoolMOS™ CFD7 technology incorporates an integrated fast body diode, which significantly reduces reverse recovery charge (Qrr) and reverse recovery time (trr), resulting in lower switching losses and improved efficiency. This MOSFET is available in a through-hole package (TO-252), making it suitable for a wide range of applications. Infineon provides detailed datasheets and application notes that provide comprehensive guidance on using the IPD65R950CFD in various power electronics designs. The device is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess