EN
  • EN
  • DE

IPD70P04P4L-08

Part No IPD70P04P4L-08
Manufacturer Infineon Technologies
Description OptiMOS-P2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186185-IPD70P04P4L-08
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPD70P04P4L-08 CAD Model

Description

The IPD70P04P4L-08 is a P-Channel Power MOSFET from Infineon Technologies, belonging to the OptiMOS™ family. This MOSFET is designed for load switches, power management in battery-powered applications, and high-efficiency DC-DC conversion where minimal conduction losses are crucial.

Applications:

  • Battery Management Systems (BMS): Used in battery protection and load switching.
  • Load Switches: For power distribution and control in electronic devices.
  • DC-DC Converters: Commonly found in portable devices and power modules.
  • Power Management: Used in laptops, tablets, and other mobile devices.
  • Reverse Polarity Protection: Provides robust protection against reverse voltage connections.

Features:

  • OptiMOS™ Technology: Optimizes RDS(on) for minimal conduction losses.
  • P-Channel MOSFET: Offers ease of use in certain circuit configurations.
  • Logic Level: Suitable for direct logic drive without external components.
  • Low RDS(on): Minimizes power dissipation and improves efficiency.
  • Avalanche Rated: Enhances robustness and reliability under inductive load switching.

Benefits:

  • High Efficiency: Reduced conduction losses lead to better energy efficiency.
  • Simplified Design: Logic-level compatibility simplifies driving circuitry.
  • Compact Size: Enables smaller and more compact electronic designs.
  • Improved Thermal Performance: Low RDS(on) contributes to reduced heat generation.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage spikes.

Additional Details:

The IPD70P04P4L-08 features a drain-source voltage (VDS) rating of -40V and a continuous drain current (ID) rating that depends on the package and operating temperature. Its typical RDS(on) is very low, typically around 8 mOhms at VGS = -10V. The device is typically packaged in a small SMD package like a PG-TSDSON-8. This MOSFET’s low gate charge ensures fast switching times. It is designed for applications where efficiency is paramount and board space is limited. It also includes protection features such as an avalanche rating, which makes it more resilient against voltage transients. The logic-level gate drive allows direct control from microcontrollers and other logic devices without additional components.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0338 $51.6900
120+ $0.8482 $101.7840
185+ $0.8217 $152.0145
255+ $0.7952 $202.7760
330+ $0.7687 $253.6710
440+ $0.6892 $303.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess