EN
  • EN
  • DE

IPI024N06N3G

Part No IPI024N06N3G
Manufacturer Infineon Technologies
Description OptiMOS™3 Power-Transistor Features Ideal for high frequency switching and sync. rec.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186244-IPI024N06N3G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPI024N06N3G CAD Model

Description

The IPI024N06N3G is an Automotive N-Channel Power MOSFET from Infineon Technologies' Automotive OptiMOS™ family. It is designed specifically for automotive applications requiring high efficiency and reliability, such as automotive motor control, DC-DC converters, and battery management systems. This MOSFET offers low on-resistance and excellent switching performance to minimize power losses and improve overall system efficiency.

Applications:

  • Automotive Motor Control: Used in electric power steering (EPS), fuel pumps, and cooling fan control.
  • Automotive DC-DC Converters: Used in voltage regulation for various automotive electronic systems.
  • Automotive Battery Management Systems (BMS): Used in battery charging and discharging control for hybrid and electric vehicles.
  • Automotive Body Control Modules (BCM): Used in controlling lighting, door locks, and window lifts.
  • Automotive Power Distribution: Used in electronic fuse boxes and power switches.

Features:

  • Automotive Qualified: AEC-Q101 qualified, ensuring high reliability and robustness for automotive environments.
  • OptiMOS™ Technology: Provides ultra-low RDS(on) for minimal conduction losses.
  • N-Channel MOSFET: Standard configuration for many power applications.
  • Logic Level Compatibility: Simplifies gate drive requirements.
  • Low Gate Charge (Qg): Minimizes switching losses and improves efficiency.
  • Avalanche Rated: Enhances robustness and reliability.

Benefits:

  • High Efficiency: Reduced conduction and switching losses lead to better energy efficiency.
  • Simplified Design: Logic-level compatibility streamlines circuit design.
  • Compact Size: Enables smaller and more compact power electronic designs.
  • Improved Thermal Performance: Low RDS(on) results in lower operating temperatures.
  • Enhanced Reliability: Automotive qualification and avalanche rating provide added protection.

Additional Details:

The IPI024N06N3G features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating that depends on the package and operating temperature. It exhibits a very low RDS(on), typically around 2.4 mOhms at VGS = 10V. The device is typically packaged in a D2PAK or similar package, providing excellent thermal performance. This MOSFET is designed to operate efficiently at high frequencies and temperatures, making it suitable for harsh automotive environments. Its logic-level gate drive allows for direct interfacing with microcontrollers and other digital control circuits, reducing the need for external gate drive components. The automotive qualification ensures that it meets the stringent requirements for automotive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5355 $53.7425
80+ $1.2599 $100.7920
125+ $1.2206 $152.5750
170+ $1.1812 $200.8040
220+ $1.1418 $251.1960
295+ $1.0237 $301.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,333 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess