The IPP26CN10N is an N-channel MOSFET from Infineon Technologies, designed for high-efficiency power conversion and motor control applications. This MOSFET is part of Infineon's OptiMOS™ family, known for their superior performance and reliability.
Applications
- Synchronous Rectification in AC-DC and DC-DC converters
- Motor control in electric vehicles and industrial drives
- Power supplies for servers and telecommunications equipment
- Battery management systems (BMS)
- Solar power inverters
Features
- N-Channel, enhancement mode
- Very low on-resistance RDS(on)
- High current capability
- Logic level driving
- Avalanche rated
- 100% Avalanche tested
Benefits
- Increased efficiency in power conversion systems due to extremely low RDS(on), reducing power losses and heat dissipation.
- Higher power density and miniaturization of power supply designs.
- Simplified gate drive circuitry due to logic level driving capability.
- Enhanced system reliability and ruggedness through avalanche rating and testing.
- Improved thermal performance due to optimized package design.
- Extended lifespan of power systems through reduced operating temperatures.
Additional Details
The IPP26CN10N boasts a very low gate charge, contributing to fast switching speeds and reduced gate drive losses. This MOSFET is designed to meet the stringent requirements of modern power electronics systems, offering a combination of high efficiency, robust performance, and ease of use. Its avalanche capability ensures reliability in applications where voltage transients are a concern. The device is available in a standard through-hole package for ease of assembly and thermal management.