EN
  • EN
  • DE

IPU60R2K0C6

Part No IPU60R2K0C6
Manufacturer Infineon Technologies
Description Material Content Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-251
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 738764-IPU60R2K0C6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPU60R2K0C6 CAD Model

Description

The IPU60R2K0C6 is a CoolMOS™ P7 series power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion applications, offering a superior price/performance ratio. It's particularly well-suited for use in switched-mode power supplies (SMPS), including those found in adapters, chargers, and lighting applications.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • LED Lighting
  • Server Power Supplies
  • Industrial Power Supplies

Features:

  • 600V CoolMOS™ P7 technology
  • Very low on-resistance R<sub>DS(on)
  • Optimized for hard switching topologies
  • Improved commutation ruggedness
  • Reduced gate charge (Q<sub>g)
  • Increased system reliability
  • Pb-free plating; RoHS compliant

Benefits:

  • High efficiency due to low switching and conduction losses
  • Reduced power consumption
  • Increased power density
  • Improved thermal performance
  • Enhanced system reliability
  • Simplified design due to optimized parameters

Additional Details:

The IPU60R2K0C6 features a breakdown voltage of 600V, making it suitable for applications with high voltage requirements. Its low on-resistance minimizes conduction losses, contributing to improved efficiency. The CoolMOS™ P7 technology ensures fast switching speeds and reduced switching losses. The device is available in a PG-TO251N package. The gate charge (Qg) is optimized to reduce driving power requirements and improve overall system efficiency. This MOSFET is designed for robust operation in demanding environments, offering high reliability and long-term stability. It's well suited for applications where efficiency, power density, and reliability are critical design considerations.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9711 $58.2660
145+ $0.7969 $115.5505
225+ $0.7720 $173.7000
310+ $0.7471 $231.6010
400+ $0.7223 $288.9200
540+ $0.6475 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess