EN
  • EN
  • DE

IPW65R029CFD7XKSA1

Part No IPW65R029CFD7XKSA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description MOSFET HIGH POWER_NEW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465764-IPW65R029CFD7XKSA1
Manufacturer Infineon Technologies
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 69A (Tc)
Rds On (Max) @ Id, Vgs 29mOhm @ 35.8A, 10V
Vgs(th) (Max) @ Id 4.5V @ 1.79mA
Gate Charge (Qg) (Max) @ Vgs 145 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7149 pF @ 400 V
Power Dissipation (Max) 305W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Through Hole
Supplier Device Package PG-TO247-3
Package / Case TO-247-3
Ultra Librarian 3D Model Ultra Librarian IPW65R029CFD7XKSA1 CAD Model

Description

The IPW65R029CFD7XKSA1 is a state-of-the-art MOSFET (Metal Oxide Semiconductor Field Effect Transistor) from Infineon, designed for high power applications. It boasts cutting-edge trench technology, offering outstanding performance with extremely low on-resistance (Rds(on)) and high switching efficiency. This component is ideal for various applications, including DC-DC converters, synchronous rectification in SMPS (Switched Mode Power Supplies), motor drives, and other high-performance power management systems. The device's optimized capacitances ensure fast switching actions, while its robust package guarantees reliability in high power and high temperature applications. Additionally, the IPW65R029CFD7XKSA1 incorporates advanced features such as improved avalanche capability, making it resilient under stressful conditions such as hard switching. Its design is tailored to reduce conduction and switching losses, enhancing overall system efficiency. Manufactured by Infineon, a leader in power semiconductor solutions, this MOSFET is a testament to the company's commitment to delivering high-quality, innovative products that meet the demanding needs of the power electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.4338
NEC
Transistor
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
Other Components
Need more? Email Us
NEC
USB 3.0 Controller chip
Need more? Email Us
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0872

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2546 $65.0184
8+ $13.3371 $106.6968
12+ $12.9203 $155.0436
16+ $12.5035 $200.0560
21+ $12.0868 $253.8228
28+ $10.8364 $303.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,454 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess