EN
  • EN
  • DE

IR2110-1

Part No IR2110-1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IR2110(-1-2)(S)PbF/IR2113(-1-2)(S)PbF HIGH AND LOW SIDE DRIVER | IC DRIVER HIGH/LOW SIDE 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 3.3V ~ 20V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 500V
Rise / Fall Time 25ns, 17ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-DIP , 13 Leads
Supplier Device Package 14-PDIP
Family Part Number IR2110-1
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1186555-IR2110-1
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR2110-1 CAD Model

Description

The IR2110-1 is a high-voltage, high-speed power MOSFET and IGBT driver from Infineon Technologies. It's designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. The driver features independent high and low side referenced output channels, making it versatile for various power control applications.

Applications:

  • Motor control inverters
  • Power supplies
  • Induction heating
  • Lighting ballasts
  • Class D amplifiers

Features:

  • Floating channel designed for bootstrap operation
  • Gate drive supply range from 10V to 20V
  • Logic input compatible with 3.3V to 5V logic
  • Undervoltage lockout (UVLO) for both high and low side drivers
  • Matched propagation delay for both channels

Benefits:

  • Simplified half-bridge gate drive implementation
  • Enhanced system efficiency
  • Improved noise immunity
  • Protection against low voltage conditions
  • Reduced component count

Additional Details:

The IR2110-1 boasts a robust design with high dV/dt immunity, preventing false triggering in noisy environments. It utilizes Infineon's advanced high-voltage IC process, ensuring reliable operation. The floating channel can be used to drive a high-side N-channel MOSFET or IGBT which operates with a voltage up to 500V. The device incorporates deadtime circuitry to prevent shoot-through, thus enhancing the reliability of the power stage. The matched propagation delay simplifies timing design and ensures symmetrical switching performance. The undervoltage lockout feature protects the MOSFETs/IGBTs from operating in a linear region during low supply voltage, preventing overheating and potential damage. Careful layout considerations are crucial when using the IR2110-1 to minimize parasitic inductance and capacitance, optimizing switching performance and reducing EMI. The IR2110-1 is a popular choice for applications requiring efficient and reliable gate driving of power semiconductors in demanding environments.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess