EN
  • EN
  • DE

IR2171STRPBF

Part No IR2171STRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1065418-IR2171STRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR2171STRPBF CAD Model

Description

The IR2171STRPBF is a high-voltage, high-speed power MOSFET and IGBT driver with a floating channel designed for bootstrap operation. Manufactured by Infineon Technologies, this driver is well-suited for various power electronics applications, offering robust performance and protection features.

Applications

  • Motor Drives
  • Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Welding Machines

Features

  • Floating Channel: Enables bootstrap operation up to +600V.
  • Gate Drive Supply Range: Operates from 10V to 20V.
  • Logic Input Compatibility: 3.3V and 5V logic compatible.
  • Under-Voltage Lockout (UVLO): Prevents MOSFET/IGBT from operating at insufficient gate voltage.
  • Dead-Time Control: Adjustable dead-time for optimized switching performance.
  • High-Side Output Driver: Drives N-channel MOSFETs and IGBTs in high-side configurations.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Simplified Design: Integrates essential driving functions, reducing component count and simplifying power circuit design.
  • Enhanced System Efficiency: Precise timing and dead-time control optimize switching performance, improving system efficiency.
  • Robust Protection: Under-voltage lockout and other protection features enhance system reliability and protect power devices.
  • Wide Operating Voltage Range: Adaptable to various power supply voltages, increasing design flexibility.
  • Compact Size: Available in a compact package, saving valuable board space.

Additional Details

The IR2171STRPBF features a high-side gate driver with a typical propagation delay of around 120ns and is capable of driving high-power MOSFETs and IGBTs. It incorporates an under-voltage lockout (UVLO) circuit that protects the power switch by preventing it from operating when the gate drive voltage is too low. The adjustable dead-time feature allows for fine-tuning the switching behavior to minimize switching losses and improve efficiency. This driver comes in a surface-mount package, making it suitable for automated assembly processes. Its robust design and protection features make it a reliable choice for demanding power electronics applications. The PBF suffix indicates that the component is lead-free.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess