EN
  • EN
  • DE

IR3475MTRPBF

Part No IR3475MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10A Highly Integrated SupIRBuck Constant On.Time Control | IC REG BUCK ADJUSTABLE 10A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 0.5V
Maximum Output Voltage 12V
Output Current 10A
Switching Frequency Up to 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerVQFN
Supplier Device Package 16-QFN (4x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1186737-IR3475MTRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3475MTRPBF CAD Model

Description

The IR3475MTRPBF is a synchronous buck regulator from Infineon Technologies, designed for high-efficiency point-of-load power conversion. It integrates control circuitry and MOSFETs into a single package to minimize board space and component count.

Applications

  • Point-of-Load (POL) DC-DC Converters
  • Server and Datacenter Power Supplies
  • Networking Equipment
  • FPGA and Microprocessor Power Rails
  • Embedded Systems

Features

  • Integrated MOSFETs
  • Synchronous Rectification
  • Adjustable Output Voltage
  • Overcurrent Protection
  • Overtemperature Protection
  • Enable Input
  • Power Good Output
  • Small Footprint

Benefits

  • High Efficiency Reduces Power Dissipation
  • Compact Design Saves Board Space
  • Simplified Design and Layout
  • Robust Protection Features Enhance System Reliability
  • Adjustable Output Voltage Provides Flexibility

Specifications

The IR3475MTRPBF typically operates from an input voltage range of 4.5V to 16V and provides an adjustable output voltage down to 0.6V. It is capable of delivering a continuous output current of several amperes (typically 6A-8A), depending on the specific application conditions and thermal management. The switching frequency is adjustable, allowing optimization for efficiency or transient response. The device incorporates overcurrent protection (OCP), overtemperature protection (OTP), and undervoltage lockout (UVLO) to safeguard the regulator and the load. It is available in a compact QFN package for efficient thermal dissipation and space saving. The switching frequency is typically in the range of 200kHz to 1MHz. The output voltage is typically programmed by external resistors.

The IR3475MTRPBF's integration of MOSFETs simplifies the design process and reduces the bill of materials. The synchronous rectification significantly improves efficiency compared to traditional diode-based buck regulators, particularly at low output voltages. The adjustable output voltage provides flexibility to support a wide range of load requirements. The protection features ensure robust operation and prevent damage to the regulator and the load in the event of a fault. The compact QFN package allows for high-density designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess