EN
  • EN
  • DE

MIC5365-1.5YMT-TZ

Part No MIC5365-1.5YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1x1)
Family Name MIC5365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5365-1.5YMT-TZDKR, MIC5365-1.5YMT TZ-ND, MIC5365-1.5YMT-TZ-ND, MIC5365-1.5YMT TZ, MIC5365-1.5YMT-TZCT, MIC5365-1.5YMT-TZTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884811-MIC5365-1.5YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5365-1.5YMT-TZ CAD Model

Description

Microchip Technology's MIC5365-1.5YMT-TZ: High-Performance LDO Voltage Regulator

The MIC5365-1.5YMT-TZ is a state-of-the-art low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.5V with high accuracy. This compact and efficient power management solution is ideal for space-constrained applications, offering a stable and reliable power source for sensitive electronic circuits.

Key Features

  • Stable Output Voltage: The device provides a fixed output of 1.5V, which is highly accurate and ensures consistent performance for the connected components.
  • High Output Current: With the capability to deliver up to 150mA of output current, this LDO can power a wide range of devices, from microcontrollers to RF modules.
  • Low Dropout Voltage: The MIC5365-1.5YMT-TZ boasts a low dropout voltage, minimizing power loss and improving efficiency in the system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Current Limit Protection: To prevent damage due to excessive current, the regulator includes current limit protection, ensuring safe operation under varying conditions.
  • Ultra-Small Package: Packaged in a tiny 4-Pin 1.2mm x 1.6mm Thin MLF®, it is perfect for portable devices where space is at a premium.

Applications

The MIC5365-1.5YMT-TZ is versatile and can be used in a broad range of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • Handheld Instruments
  • Battery-Powered Equipment

Conclusion

Microchip Technology's MIC5365-1.5YMT-TZ is an excellent choice for designers looking for a high-performance, reliable, and space-efficient voltage regulator. Its low dropout voltage, high output current capability, and protective features make it a robust power solution for a variety of electronic products. Whether you're designing the next generation of portable devices or looking to improve the power efficiency of existing applications, the MIC5365-1.5YMT-TZ offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess