EN
  • EN
  • DE

IR35411MTRPBF

Part No IR35411MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1652+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 724038-IR35411MTRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR35411MTRPBF CAD Model

Description

The IR35411MTRPBF from Infineon Technologies is a highly efficient integrated PowIRstage® solution, primarily used in synchronous buck converters for voltage regulation in demanding applications like server CPUs, GPUs, and memory power supplies. It combines a control MOSFET and a synchronous MOSFET with a Schottky diode into a single, compact package, optimized for high-frequency switching and superior thermal performance. This integration minimizes parasitic inductances and resistances, resulting in improved efficiency and power density.

Applications

  • Server CPU power supplies
  • GPU power supplies
  • Memory power supplies (e.g., DDR4, DDR5)
  • High-current point-of-load (POL) converters
  • Voltage regulators in computing and communication systems

Features

  • Integrated control MOSFET and synchronous MOSFET
  • Optimized for high-frequency switching
  • Low on-resistance (Rds(on)) for reduced power losses
  • High-efficiency synchronous rectification
  • Compact PowIRstage® package
  • Integrated Schottky diode for improved efficiency
  • Over-temperature protection (OTP)

Benefits

  • High efficiency reduces power consumption and heat generation
  • Compact size allows for higher power density
  • Improved thermal performance enhances system reliability
  • Simplified layout and reduced component count
  • Optimized for high-frequency operation, enabling faster transient response
  • Robust protection features ensure reliable operation
  • Enhanced system performance due to reduced switching losses

Additional Details

The IR35411MTRPBF operates with a wide input voltage range, typically from 4.5V to 16V, and can deliver high output currents to meet the demanding requirements of modern processors and memory devices. The integrated Schottky diode enhances efficiency by reducing body diode conduction losses in the synchronous MOSFET. The PowIRstage® package minimizes parasitic inductances, which reduces ringing and EMI, resulting in improved overall system performance. Over-temperature protection (OTP) safeguards the device against thermal overload, enhancing its robustness and reliability. The device requires careful layout considerations to maximize its performance, including minimizing loop inductance and providing adequate thermal dissipation. Comprehensive datasheets and application notes are available from Infineon, providing detailed guidance on circuit design, layout, and thermal management. The IR35411MTRPBF is a critical component in achieving high efficiency and power density in modern power supply designs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1210 $55.0890
20+ $5.0224 $100.4480
31+ $4.8655 $150.8305
43+ $4.7085 $202.4655
55+ $4.5516 $250.3380
74+ $4.0807 $301.9718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess