EN
  • EN
  • DE

MAX17033GTL+T

Part No MAX17033GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS CTLR PWM DUAL 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP-6.5™ SV, XE
Voltage - Input 7V ~ 26V
Number of Outputs 1
Voltage - Output 0.13V ~ 1.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX17033
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208827-MAX17033GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17033GTL+T CAD Model

Description

The MAX17033GTL+T is a high-precision fuel-gauge integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient IC is specifically engineered to provide accurate battery state-of-charge (SOC) readings for single-cell lithium-ion (Li+) batteries, which are widely used in portable devices such as smartphones, tablets, and digital cameras.

Key Features and Benefits

  • ModelGauge™ Technology: The MAX17033GTL+T incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology simplifies the fuel-gauge implementation and provides accurate SOC estimations without requiring regular full-to-empty recalibrations.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal quiescent current, which is critical for maximizing battery life in portable devices.
  • High Accuracy: The device offers high accuracy in SOC readings, with a typical error of less than 1% under various conditions, ensuring users have reliable information about their battery's charge level.
  • Compact Form Factor: Available in a tiny lead-free, 6-pin TDFN package, the MAX17033GTL+T is ideal for space-constrained applications.
  • Easy Integration: The IC communicates with the host device via a simple I2C interface, allowing for straightforward integration into system designs.
  • Robust Protection Features: It includes built-in protection features such as overcurrent detection and temperature monitoring to safeguard the battery and extend its lifespan.

Applications

The MAX17033GTL+T is suitable for a wide range of portable electronic devices that require accurate and reliable battery monitoring. It is particularly beneficial in applications where space is at a premium and power efficiency is paramount.

Ordering Information

The product is offered in tape-and-reel packaging, denoted by the '+T' suffix, facilitating its use in high-volume manufacturing environments. For detailed specifications, technical documentation, and ordering information, please visit the Maxim Integrated official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess