EN
  • EN
  • DE

LMR36503MSC3RPERQ1

Part No LMR36503MSC3RPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 65-V, 0.3-A BU / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 300mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36503
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36503MSC3RPERQ1TR,296-LMR36503MSC3RPERQ1DKR,296-LMR36503MSC3RPERQ1CT
Standard Package 3,000
Win Source Part Number 1317744-LMR36503MSC3RPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36503MSC3RPERQ1 CAD Model

Description

The LMR36503MSC3RPERQ1 by Texas Instruments is a highly efficient, automotive-grade step-down (buck) converter designed to meet the rigorous standards of the automotive industry. It is a part of Texas Instruments' power management integrated circuits, offering a compact solution for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and body electronics.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.2V to 65V, the LMR36503MSC3RPERQ1 provides flexibility in accommodating various battery voltages and transient conditions, making it suitable for diverse automotive electrical systems.
  • High Efficiency: With its advanced design, the device delivers high efficiency, which reduces energy loss as heat and enhances the reliability and longevity of the system.
  • Output Current Capacity: The converter can deliver up to 3A of continuous output current, ensuring sufficient power for demanding automotive subsystems.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize performance for specific application requirements.
  • Thermal Performance: The LMR36503MSC3RPERQ1 is designed with thermal shutdown and overcurrent protection, ensuring safe operation under a variety of conditions.
  • Compact Footprint: Housed in a small 3mm x 3mm VQFN package, the converter is ideal for space-constrained applications.

Applications

The LMR36503MSC3RPERQ1 is suitable for a range of automotive applications that require a reliable and efficient power supply, including:

  • Infotainment and Telematics
  • ADAS and Safety Systems
  • Body Control Modules
  • Instrument Clusters
  • LED Lighting

With its robust feature set and compliance with automotive standards, the LMR36503MSC3RPERQ1 step-down converter is an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3927 $51.7489
17+ $6.0658 $103.1186
26+ $5.8763 $152.7838
36+ $5.6867 $204.7212
46+ $5.4971 $252.8666
61+ $4.9285 $300.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,585 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess