EN
  • EN
  • DE

LT8335EDDB#PBF

Part No LT8335EDDB#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201777-LT8335EDDB#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Bulk
Product Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Ultra Librarian 3D Model Ultra Librarian LT8335EDDB#PBF CAD Model

Description

Analog Devices Inc. LT8335EDDB#PBF - High-Efficiency, Low Quiescent Current Step-Up Converter

The LT8335EDDB#PBF is a compact, high-efficiency, low quiescent current step-up DC/DC converter from Analog Devices Inc., designed to meet the stringent power requirements of modern portable and battery-powered applications. This versatile converter is a member of Analog Devices' innovative power management solutions, providing a reliable and efficient power source for a wide range of electronic devices.

With its wide input voltage range of 3V to 40V, the LT8335EDDB#PBF is suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, automotive inputs, and industrial power rails. The device's ability to start up from a voltage as low as 3V and its low quiescent current of only 9µA make it an excellent choice for applications that require a high-efficiency boost converter with a low standby power consumption.

The LT8335EDDB#PBF features an internal 2A, 60V power switch and can deliver output voltages up to 60V, making it ideal for driving LEDs, charging batteries, or powering OLED displays. Its high switching frequency of up to 2MHz allows the use of small, low-cost, and low-profile inductors and capacitors, resulting in a compact and lightweight power solution that is perfect for space-constrained applications.

Additionally, this converter incorporates several protection features, such as overvoltage protection, thermal shutdown, and frequency foldback, ensuring safe and reliable operation even under abnormal operating conditions. Its robust design and built-in fault protection make the LT8335EDDB#PBF a durable choice for demanding environments.

The LT8335EDDB#PBF comes in a small 8-lead DFN package with a thermal pad for enhanced thermal performance. Its small footprint and surface-mount package enable easy integration into a variety of circuit designs, providing designers with a flexible and powerful boost conversion solution.

Whether you are developing power supplies for handheld devices, automotive equipment, or industrial instruments, the Analog Devices Inc. LT8335EDDB#PBF step-up converter is engineered to deliver high efficiency, low quiescent current, and a compact form factor, making it an excellent addition to your power management toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess