EN
  • EN
  • DE

IR3841WMTR1PBF

Part No IR3841WMTR1PBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 8A PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
Manufacturer Infineon Technologies
Series SupIRBuck®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 15-PowerVQFN
Case / Package PQFN (5x6)
Family Name IR3841WMPBF
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IR3841WMTR1PBFTR, IR3841WMTR1PBFCT, IR3841WMTR1PBFDKR, SP001525360
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874977-IR3841WMTR1PBF
Ultra Librarian 3D Model Ultra Librarian IR3841WMTR1PBF CAD Model

Description

The IR3841WMTR1PBF is a high-efficiency synchronous buck regulator from Infineon Technologies, designed for point-of-load (POL) power conversion. It offers a compact and versatile solution for various applications.

Applications:

  • Server and workstation power supplies
  • Networking equipment
  • FPGA and microprocessor power
  • Industrial power systems
  • Distributed power architectures

Features:

  • Synchronous Buck Topology: High efficiency and reduced power losses.
  • Wide Input Voltage Range: Operates from 4.5V to 25V.
  • Adjustable Output Voltage: Programmable output voltage from 0.7V to Vin.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs for compact design and improved efficiency.
  • Overcurrent and Overtemperature Protection: Ensures reliable operation and prevents damage.
  • Frequency Synchronization: Allows synchronization to an external clock.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Compact Design: Integrated MOSFETs reduce the number of external components and board space.
  • Versatile Applications: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Reliable Operation: Comprehensive protection features ensure stable and reliable performance.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

Technical Specifications:

  • Input Voltage: 4.5V to 25V
  • Output Voltage: 0.7V to Vin
  • Output Current: Up to 12A
  • Switching Frequency: Adjustable, typically 500kHz
  • Package: PQFN
  • Operating Temperature: -40°C to 125°C

Material Composition: Silicon-based integrated circuit with standard semiconductor materials.

Compatibility: Used for powering core voltages of microprocessors, FPGAs, and ASICs.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess