EN
  • EN
  • DE

IRAM236-1067A2

Part No IRAM236-1067A2
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Description 10A, 600V Integrated Power Module for Appliance Motor Drive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1206125-IRAM236-1067A2
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAM236-1067A2 CAD Model

Description

The IRAM236-1067A2 is a compact intelligent power module (CIPOS™) from Infineon Technologies designed to drive small power motors in applications such as fans, pumps, and refrigerators. This module integrates various components to simplify the design and improve the reliability of motor drive systems.

Applications:

  • Refrigerators
  • Washing machines
  • Air conditioners
  • Fans
  • Pumps

Features:

  • Integrated gate drivers
  • Integrated bootstrap diodes
  • Under-voltage lockout (UVLO)
  • Over-current protection
  • Over-temperature protection
  • Short-circuit protection
  • Integrated MOSFETs or IGBTs

Benefits:

  • Simplified motor drive design
  • Reduced component count
  • Compact solution size
  • Improved system reliability
  • Enhanced protection features
  • Lower system cost

Technical Specifications:

The IRAM236-1067A2 typically features a three-phase inverter stage with integrated gate drivers, bootstrap diodes, and protection circuitry. It operates over a wide voltage range and provides under-voltage lockout, over-current protection, over-temperature protection, and short-circuit protection. The module is available in a compact package.

This CIPOS™ module simplifies the design of motor drive systems by integrating various components into a single package. The integrated gate drivers eliminate the need for external gate drive circuitry, reducing component count and solution size. The built-in protection features enhance system reliability and protect against potential damage. The IRAM236-1067A2 is widely used in applications such as refrigerators, washing machines, and air conditioners, where compact size, high efficiency, and reliable operation are critical requirements. Its integrated design and protection features make it a suitable choice for driving small power motors in various consumer and industrial applications.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.6555 $83.6555
2+ $68.6405 $137.2810
3+ $66.4957 $199.4871
4+ $64.3508 $257.4032
5+ $62.2060 $311.0300
7+ $55.7703 $390.3921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess