EN
  • EN
  • DE

IRF2807ZHR

Part No IRF2807ZHR
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 75V 89A Automotive 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 89 A
Fall Time 45 ns
Gate to Source Voltage (Vgs) 20 V
Max Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
Rise Time 79 ns
RoHS Non-Compliant
Turn-Off Delay Time 40 ns
Turn-On Delay Time 18 ns
Win Source Part Number 1165986-IRF2807ZHR
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF2807ZHR CAD Model

Description

The IRF2807ZHR is a power MOSFET from Infineon Technologies, belonging to the automotive-qualified family of components. This MOSFET is specifically designed for demanding automotive applications that require high efficiency, robust performance, and extended reliability.

Applications

      
  • Automotive DC-DC converters
  •   
  • Automotive motor control systems
  •   
  • Automotive power distribution systems
  •   
  • Automotive lighting systems
  •   
  • Battery management systems in vehicles

Features

      
  • Automotive qualified according to AEC-Q101 standards
  •   
  • Low on-resistance (RDS(on))
  •   
  • High avalanche ruggedness
  •   
  • 175°C operating temperature
  •   
  • Fast switching speed
  •   
  • Lead-free termination

Benefits

      
  • Improved efficiency and reduced power losses in automotive applications
  •   
  • High reliability and robustness in harsh automotive environments
  •   
  • Extended operating temperature range for demanding conditions
  •   
  • Reduced EMI and improved system performance
  •   
  • Compliant with automotive industry standards

Additional Details

The IRF2807ZHR features a drain-source voltage (VDS) rating of 75V and a low on-resistance (RDS(on)), which minimizes conduction losses. It is packaged in a D²PAK (TO-263) package suitable for surface mounting. The MOSFET is designed for high-current applications, offering excellent switching performance.  The automotive qualification ensures that the device can withstand the rigorous conditions of automotive environments, including temperature variations, humidity, and vibration.

The device's robust avalanche capability enhances its reliability and ability to withstand transient voltage spikes.  Its low gate charge contributes to faster switching speeds and reduced switching losses.  The IRF2807ZHR is a suitable choice for automotive designers looking for a high-performance, reliable, and automotive-qualified MOSFET.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess