EN
  • EN
  • DE

IRF7313QTR

Part No IRF7313QTR
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826097-IRF7313QTR
Ultra Librarian 3D Model Ultra Librarian IRF7313QTR CAD Model

Description

The IRF7313QTR is a P-Channel MOSFET manufactured by Infineon Technologies. It is designed for power management applications, particularly in automotive and industrial environments. The MOSFET features low on-resistance (RDS(on)) and fast switching speeds, making it suitable for efficient power conversion and switching circuits.

Applications:

  • Automotive Power Management
  • DC-DC Converters
  • Load Switching
  • Battery Management Systems
  • Power Distribution

Features:

  • P-Channel MOSFET: P-Channel configuration allows for easy gate driving and simplified circuit design.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) for reduced conduction losses and improved efficiency.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Designed for logic level gate drive, making it compatible with low-voltage control signals.
  • AEC-Q101 Qualified: Qualified to AEC-Q101 standards for automotive applications, ensuring high reliability and robustness.

Benefits:

  • High Efficiency: Reduced conduction losses result in higher overall system efficiency.
  • Simplified Circuit Design: P-Channel configuration simplifies gate driving and reduces the number of external components.
  • Fast Response: Fast switching speeds enable quick response times in dynamic power management applications.
  • Automotive Grade Reliability: AEC-Q101 qualification ensures high reliability and robustness in automotive environments.
  • Logic Level Compatibility: Logic level gate drive allows for easy interface with low-voltage microcontrollers and control circuits.

The IRF7313QTR features a voltage rating suitable for automotive power systems. The low on-resistance minimizes power dissipation and improves thermal performance. The AEC-Q101 qualification ensures that the MOSFET meets stringent requirements for reliability and durability in automotive applications. It is commonly used in applications such as automotive power distribution, DC-DC converters, and load switching circuits.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5546 $116.5950
120+ $1.5061 $180.7320
160+ $1.4576 $233.2160
205+ $1.4091 $288.8655
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess