EN
  • EN
  • DE

MAX6513ETT105+

Part No MAX6513ETT105+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705661-MAX6513ETT105+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6513ETT105+ CAD Model

Description

Maxim Integrated MAX6513ETT105+ Temperature Sensor

The MAX6513ETT105+ is a high-precision temperature sensor from Maxim Integrated, designed for a wide range of applications requiring accurate temperature monitoring. This low-power device offers a temperature accuracy of ±1°C from -40°C to +125°C, making it ideal for systems where precise temperature control and monitoring are crucial for performance and reliability.

Encased in a compact 6-pin TDFN package, the MAX6513ETT105+ is engineered with an integrated temperature sensor and a sigma-delta analog-to-digital converter. This combination provides a digital output that corresponds to the temperature, which can be easily interfaced with microcontrollers and other digital systems. The sensor operates over a supply voltage range of 2.7V to 5.5V, making it versatile for use in various electronic devices.

One of the key features of the MAX6513ETT105+ is its low power consumption, which is particularly beneficial for battery-powered or energy-efficient applications. The device also includes a shutdown mode, further reducing power usage when temperature monitoring is not required. This feature is especially useful in portable electronics, where prolonging battery life is essential.

The MAX6513ETT105+ offers a user-friendly I2C interface for communication, allowing for straightforward integration into existing designs. The device's address can be set via pin-strapping, providing flexibility in addressing multiple sensors on the same I2C bus. This capability is valuable in complex systems that require monitoring of multiple temperature zones.

Applications for the MAX6513ETT105+ are diverse, ranging from industrial control systems to consumer electronics. It is particularly well-suited for environmental control systems, computer thermal management, and battery management systems where temperature measurement accuracy is a priority.

In summary, the Maxim Integrated MAX6513ETT105+ temperature sensor is a reliable and precise solution for temperature monitoring needs. Its low power consumption, high accuracy, and ease of integration make it an excellent choice for designers looking to enhance the performance and efficiency of their temperature-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess