EN
  • EN
  • DE

IRLM6302TRPBF

Part No IRLM6302TRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065626-IRLM6302TRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRLM6302TRPBF CAD Model

Description

The IRLM6302TRPBF is a 20V DirectFET MOSFET from Infineon Technologies, optimized for low-voltage, high-performance applications. This p-channel MOSFET is designed to deliver efficient power conversion with minimal conduction and switching losses. The DirectFET package provides excellent thermal performance, allowing for higher current handling in a compact footprint. It's particularly well-suited for battery management, load switching, and DC-DC conversion in portable devices and other space-constrained applications.

Applications

  • Battery management systems (BMS)
  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • OR-ing applications

Features

  • DirectFET™ package for superior thermal performance
  • Low on-state resistance (Rds(on))
  • Low gate charge (Qg)
  • Logic-level compatible
  • RoHS compliant

Benefits

  • High efficiency: Reduced conduction and switching losses improve overall system efficiency.
  • Compact design: DirectFET package allows for smaller and more efficient power designs.
  • Simplified drive: Logic-level compatibility reduces the complexity of gate drive circuits.
  • Improved thermal performance: DirectFET package efficiently dissipates heat, enabling higher current handling.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications

The IRLM6302TRPBF has a drain-source voltage (Vds) rating of -20V and a continuous drain current (Id) of up to -7.7A (depending on thermal conditions). The on-state resistance (Rds(on)) is very low, typically around 0.028 Ohms at Vgs=-4.5V. The DirectFET package provides a low thermal resistance junction-to-case, allowing for efficient heat dissipation. The logic-level gate drive allows for direct interfacing with microcontrollers, simplifying design and reducing component count.

The low gate charge (Qg) minimizes switching losses, making it ideal for high-frequency applications. The device is designed to operate within a wide temperature range, suitable for various industrial and commercial environments. Its characteristics make it an excellent choice for designers looking for high-performance, efficient, and compact power MOSFETs for low-voltage applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess