EN
  • EN
  • DE

IRU1010CSTRPBF

Part No IRU1010CSTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065680-IRU1010CSTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRU1010CSTRPBF CAD Model

Description

The IRU1010CSTRPBF is a synchronous buck regulator IC from Infineon Technologies, designed to provide a highly efficient and compact solution for point-of-load power conversion. It integrates both control and MOSFETs in a single package, simplifying design and reducing board space. This regulator is well-suited for various applications requiring stable and efficient voltage regulation.

Applications

  • Point-of-load (POL) regulators: Provides localized voltage regulation for sensitive components.
  • Notebook computers: Powers core voltages and peripherals.
  • Servers and workstations: Supplies power to processors and memory.
  • Graphics cards: Regulates voltage for GPUs and memory.
  • Networking equipment: Powers ASICs, FPGAs, and other critical components.

Features

  • Integrated synchronous buck regulator: Combines control and power MOSFETs in a single package.
  • High efficiency: Minimizes power loss and reduces heat dissipation.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Overcurrent protection (OCP): Protects the regulator and load from damage.
  • Undervoltage lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits

  • Simplified design: Integrated solution reduces component count and simplifies board layout.
  • Compact solution: Small package size enables high-density designs.
  • Improved efficiency: Synchronous rectification reduces power loss compared to diode rectification.
  • Enhanced reliability: Built-in protection features ensure robust operation.
  • Flexible voltage regulation: Adjustable output voltage caters to a wide range of applications.

Additional Details

The IRU1010CSTRPBF typically operates with an input voltage range of 4.5V to 14V, delivering an adjustable output voltage down to 0.8V. It features a switching frequency of up to 1 MHz, allowing for smaller external components and faster transient response. The integrated MOSFETs are optimized for high efficiency and low Rds(on), minimizing power loss. This regulator also incorporates comprehensive protection features, including overcurrent protection, undervoltage lockout, and thermal shutdown. The device is available in a thermally enhanced package, ensuring efficient heat dissipation and reliable operation in demanding environments.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess