EN
  • EN
  • DE
  • IT

IRU431LCL3TR

Part No IRU431LCL3TR
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Output Current 10mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package Micro3/SOT-23
Win Source Part Number 099926-IRU431LCL3TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRU431LCL3TR CAD Model

Description

The Infineon Technologies 099926-IRU431LCL3TR is an adjustable shunt reference integrated circuit that is designed for use in electronic circuits.

  • Package: Micro3/SOT-23
  • Temperature Range: 0°C to 70°C
  • Category: integrated circuit
  • Status: obsolete (EOL)
  • Supply and Demand Status: sufficient
  • Tolerance: ±1%
  • Output Type: adjustable
  • Reference Type: shunt
  • Output Current: 10mA
  • Current Cathode: 80μA
  • Nominal Output Voltage (min/fixed): 1.24V
  • Maximum Output Voltage: 15V

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% 8SOIC
Lowest to $0.3321
Analog Devices Inc.
IC VREF SERIES 1% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3
Lowest to $3.1201
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
Maxim Integrated
MAX6006 SHUNT VOLTAGE REFERENCE
Lowest to $6.4864
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Texas Instruments
IC VREF SHUNT 1% TO92-3 / Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92-3
Lowest to $2.2131

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3462 $65.7780
460+ $0.2840 $130.6400
705+ $0.2753 $194.0865
975+ $0.2664 $259.7400
1,260+ $0.2574 $324.3240
1,685+ $0.2308 $388.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess