The MAX6006BESA from Maxim Integrated is a high-precision voltage reference that provides a fixed voltage output with minimal deviation over temperature and time. Designed for space-constrained and low-power applications, this component is an ideal choice for providing reference voltages for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
Key Features
- Precision Output: The MAX6006BESA offers a highly stable and precise output voltage, which remains consistent over a wide range of operating conditions.
- Low Power Consumption: This voltage reference is optimized for battery-powered and portable devices, ensuring minimal drain on power resources.
- Small Package: Available in a compact 8-pin SOIC package, the MAX6006BESA saves valuable board space, making it suitable for dense PCB layouts.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it can reliably function in various environments.
- Low Dropout Voltage: It operates with a low dropout voltage, allowing it to maintain accurate output even with minimal input to output differential.
Applications
The MAX6006BESA is versatile and can be used across a wide array of applications, including:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial controls
- Precision power supplies
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Package Type |
8-SOIC |
| Initial Accuracy |
±0.2% |
| Temperature Coefficient |
50ppm/°C (max) |
| Operating Temperature Range |
-40°C to +85°C |
With its precision and reliability, the MAX6006BESA is an excellent choice for applications requiring a stable reference voltage under varying conditions.