EN
  • EN
  • DE

ITS41k0S-ME-N

Part No ITS41k0S-ME-N
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side NMOS-Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1190872-ITS41k0S-ME-N
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ITS41k0S-ME-N CAD Model

Description

The ITS41k0S-ME-N is a high-side power switch from Infineon Technologies, designed for automotive applications. It is part of the PROFET (PROtected MOSFET) family and is used to switch various types of loads, including resistive, inductive, and capacitive loads. This intelligent power switch provides protection and diagnostic features, enhancing system reliability and safety within automotive electronic systems.

Applications

  • Automotive Lighting: Used for controlling headlights, taillights, brake lights, and interior lighting.
  • Solenoid Control: Drives solenoids in applications such as door locks, fuel injectors, and valve control systems.
  • Actuator Control: Controls small DC motors and actuators found in various automotive subsystems.
  • Power Distribution: Used in automotive power distribution modules for switching and protecting multiple loads.
  • Heating Systems: Can be used to control resistive heating elements in automotive systems.

Features

  • High-Side Switch: Configuration as a high-side switch allows for simplified wiring and reduces the possibility of ground loops.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and increases energy efficiency.
  • Overload Protection: Protects the switch and the load from excessive current draw.
  • Short-Circuit Protection: Provides protection against short circuits to ground or the supply voltage.
  • Overtemperature Protection: Shuts down the switch to prevent damage when the temperature exceeds safe operating limits.
  • Diagnostic Feedback: Offers diagnostic information, including load status, overcurrent, and overtemperature conditions.
  • Logic Level Input: Compatible with standard logic levels, making it easy to control with microcontrollers.
  • Operating Voltage: Typically operates at 12V or 24V.

Benefits

  • Enhanced System Reliability: Integrated protection features safeguard against potential damage from overloads, short circuits, and excessive temperatures.
  • Improved Energy Efficiency: Low on-resistance reduces power losses and improves overall system efficiency.
  • Simplified System Design: The integrated protection and diagnostic features reduce the need for external components.
  • Robust Performance: Designed to operate reliably in the harsh automotive environment.
  • Diagnostic Capabilities: Enables continuous monitoring of load conditions, facilitating rapid identification of potential issues.

The ITS41k0S-ME-N comes in a power package optimized for automotive applications. Its combination of comprehensive protection features, low on-resistance, and diagnostic output makes it a reliable and efficient choice for driving a variety of loads in automotive systems.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1595 $52.1775
110+ $0.9514 $104.6540
165+ $0.9217 $152.0805
225+ $0.8920 $200.7000
290+ $0.8622 $250.0380
390+ $0.7730 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,084 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess