EN
  • EN
  • DE

KIT_XMC14_BOOT_001

Part No KIT_XMC14_BOOT_001
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOOT KIT XMC1400 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201380-KIT_XMC14_BOOT_001
Manufacturer Infineon Technologies
Category Development Boards, Kits, Programmers Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series XMC1000
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Utilized IC / Part XMC1400
Mounting Type Fixed
Ultra Librarian 3D Model Ultra Librarian KIT_XMC14_BOOT_001 CAD Model

Description

The XMC1000 series from Infineon Technologies offers high-performance 32-bit ARM® Cortex®-M0 microcontrollers (MCUs).

  • Series: XMC1000
  • Core Processor: ARM® Cortex®-M0
  • Speed: 16MHz
  • Package: Bulk
  • Application: Development Boards, Kits, Programmers, Evaluation Boards
  • Function: Embedded MCU and DSP

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess