EN
  • EN
  • DE

KMC2160G

Part No KMC2160G
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023010-KMC2160G
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMC2160G CAD Model

Description

The KMC2160G is a magnetoresistive (MR) angle sensor manufactured by Infineon Technologies. It is designed for precise angle measurement in a variety of automotive and industrial applications. This sensor provides accurate and reliable angle information, contributing to improved control and efficiency in the systems where it is implemented.

Applications

  • Automotive steering systems: Providing accurate steering angle feedback for electronic power steering (EPS) systems.
  • Industrial motor control: Measuring the rotor position for precise motor control.
  • Robotics: Providing accurate joint angle measurement for robotic arms and manipulators.
  • Valve position sensing: Monitoring the position of valves in industrial processes.
  • Wind turbine control: Measuring the blade pitch angle for optimal energy capture.

Features

  • High accuracy angle measurement: Provides precise and reliable angle information.
  • Contactless sensing: Eliminates mechanical wear and tear, improving reliability.
  • Robust to magnetic fields: Resistant to external magnetic interference.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Analog or digital output options: Offers flexibility in system integration.
  • Small package size: Enables compact system designs.

Benefits

  • Improved system performance: Enables more precise and efficient control.
  • Increased reliability: Contactless sensing reduces the risk of failure.
  • Reduced maintenance costs: Elimination of mechanical wear reduces maintenance requirements.
  • Enhanced safety: Accurate angle measurement improves system safety.
  • Cost savings: Improved efficiency and reduced maintenance lead to cost savings.

Additional Details

The KMC2160G sensor typically operates by measuring the change in resistance of a magnetoresistive element as it rotates in a magnetic field. It offers various output options such as analog sine/cosine signals or digital PWM/SENT signals. The specific performance characteristics such as accuracy, resolution, and operating temperature range should be consulted in the datasheet for proper application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess