EN
  • EN
  • DE

GTL2005PWTSSOP14

Part No GTL2005PWTSSOP14
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973458-GTL2005PWTSSOP14
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTL2005PWTSSOP14 CAD Model

Description

Product Overview: GTL2005PWTSSOP14 by NXP

The GTL2005PWTSSOP14 is a high-performance, 5-bit GTL to LVTTL translator IC designed and manufactured by NXP Semiconductors. This advanced translator is housed in a compact 14-lead thin shrink small outline package (TSSOP), offering a space-saving solution for modern electronic applications. The GTL2005 is specifically engineered to address the interface requirements between Gigabit Transceiver Logic (GTL) and Low-Voltage TTL (LVTTL) signal levels.

Key Features:

  • Versatile Voltage Translation: The GTL2005PWTSSOP14 is capable of translating signals between GTL and LVTTL, making it an ideal choice for interfacing between these two different logic levels.
  • 5-Bit Bidirectional Operation: This device supports 5-bit bidirectional voltage translation, allowing for simultaneous translation in both directions, which is critical for data bus applications.
  • Low Voltage Operation: It operates at a low voltage range, which is essential for power-sensitive designs and contributes to overall power efficiency.
  • Controlled Output Enable: The translator comes with an output enable feature that provides additional control over the I/O ports, ensuring that the outputs are only active when required.
  • Power-Off Protection: The GTL2005PWTSSOP14 includes power-off protection on GTL side, which helps to prevent any damage that could occur when the device is powered down.
  • Flow-Through Pinout: The convenient flow-through pinout simplifies PCB layout by making it easier to route signals between the GTL and LVTTL domains.

Applications:

The NXP GTL2005PWTSSOP14 translator is suitable for a wide range of applications, including:

  • Server and workstation motherboards
  • Signal bridging in mixed-logic environments
  • Bus isolation and level shifting in multi-voltage systems
  • Data communication and telecommunication equipment

With its robust feature set and compact form factor, the GTL2005PWTSSOP14 from NXP is an excellent choice for designers looking to bridge the gap between GTL and LVTTL logic levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6491 $58.4190
195+ $0.6075 $118.4625
300+ $0.5867 $176.0100
425+ $0.5440 $231.2000
555+ $0.5232 $290.3760
690+ $0.5024 $346.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess