EN
  • EN
  • DE

MC68450RC8

Part No MC68450RC8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011277-MC68450RC8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68450RC8 CAD Model

Description

The MC68450RC8 is a Direct Memory Access (DMA) controller manufactured by Freescale Semiconductor (now NXP). It is designed to facilitate high-speed data transfers between memory and peripheral devices without constant CPU intervention, thereby freeing up the CPU for other tasks and improving overall system performance. This device was commonly used in various microprocessor-based systems requiring efficient data movement.

Applications:

  • Disk Controllers
  • Graphics Cards
  • Network Interfaces
  • Data Acquisition Systems
  • Industrial Control Equipment

Features:

  • Four Independent DMA Channels
  • Programmable Transfer Modes
  • Memory-to-Memory, Memory-to-Peripheral, and Peripheral-to-Memory Transfers
  • Address Increment/Decrement
  • Cycle Stealing Capability
  • Interrupt Generation on Completion

Benefits:

  • Increased System Throughput
  • Reduced CPU Overhead
  • Efficient Data Transfer
  • Flexible Configuration
  • Support for Various Transfer Scenarios
  • Improved Real-Time Performance

Additional Details:

The MC68450RC8 provides four independent DMA channels, allowing for concurrent data transfers between multiple devices. It supports various programmable transfer modes, including single-cycle, burst, and demand modes, enabling optimization for different application requirements. The DMA controller can perform memory-to-memory, memory-to-peripheral, and peripheral-to-memory transfers, providing versatility in system design. The address increment/decrement feature allows for efficient data transfer to and from sequential memory locations. The cycle stealing capability enables the DMA controller to interleave data transfers with CPU operations, minimizing the impact on CPU performance. The interrupt generation on completion feature allows the CPU to be notified when a DMA transfer is complete, enabling efficient task scheduling. The MC68450RC8 is typically interfaced with a microprocessor via the system bus, allowing the CPU to program and control the DMA transfers. It operates based on a clock signal and requires a stable power supply for reliable operation. The DMA controller is designed to meet industry standards for DMA controllers, ensuring its compatibility and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess