EN
  • EN
  • DE

MA12040PXUMA1

Part No MA12040PXUMA1
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 40W 64QFN / Amplifier IC 2-Channel (Stereo) Class D PG-VQFN-64-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Mfr Infineon Technologies
Series MERUS™
Package Tape & Reel
Product Status Not For New Designs
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 40W x 2 @ 4Ohm
Voltage - Supply 4V ~ 18V
Features Digital Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Undervoltage, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package PG-VQFN-64-6
Package / Case 64-VFQFN Exposed Pad
Base Product Number MA12040
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,000 pcs
Win Source Part Number 1382725-MA12040PXUMA1
Ultra Librarian 3D Model Ultra Librarian MA12040PXUMA1 CAD Model

Description

The 1382725-MA12040PXUMA1 is a class D audio amplifier from the MERUS™ series. It features digital inputs, I2C communication, mute function, short-circuit and thermal protection, undervoltage protection, and volume control.

  • Class: D
  • Inputs: Digital
  • Features: I2C, Mute, Short-Circuit and Thermal Protection, Undervoltage Protection, Volume Control
  • Max Output Power x Channels @ Load: 40W x 2 @ 4Ohm
  • Voltage Supply: 4V ~ 18V
  • Mounting Type: Surface Mount
  • Package / Case: 64-VFQFN Exposed Pad
  • Packaging: Tape & Reel (TR)
  • Operating Temperature: 0°C ~ 85°C
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4657 $51.9855
36+ $2.8437 $102.3732
55+ $2.7548 $151.5140
76+ $2.6660 $202.6160
98+ $2.5771 $252.5558
130+ $2.3105 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess