The 10N60L-A is an N-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.) and comes in a TO-220 package. This MOSFET is designed for high voltage, high-speed switching applications, offering excellent performance in terms of efficiency and reliability. Its primary function is to act as a switch or amplifier in electronic circuits.
Applications
- Switch-mode power supplies (SMPS).
- Power factor correction (PFC) circuits.
- DC-DC converters.
- Uninterruptible power supplies (UPS).
- Motor control circuits.
Features
- N-Channel MOSFET. Offers efficient switching characteristics.
- High Voltage Rating (600V). Suitable for high voltage applications.
- Low On-Resistance (RDS(on)). Minimizes power loss and heat generation.
- Fast Switching Speed. Enables high-frequency operation.
- TO-220 Package. Provides good thermal dissipation characteristics.
- Avalanche Rated. Offers robustness against voltage transients.
Benefits
- High Efficiency. Low on-resistance reduces conduction losses, resulting in improved efficiency.
- Reliable Operation. Avalanche rating enhances the device's ability to withstand voltage spikes.
- Simplified Thermal Management. TO-220 package facilitates heat sinking, maintaining safe operating temperatures.
- Compact Design. TO-220 package allows for space-saving designs.
- Versatile Application. Suitable for a wide range of power electronic applications.
Additional Details
The 10N60L-A MOSFET has a drain current (ID) rating of up to 10A. The gate-source voltage (VGS) is typically ±30V. It features a gate threshold voltage (VGS(th)) typically around 3V. The TO-220 package allows for easy mounting and heat sinking, crucial for managing thermal dissipation in power applications. The device's fast switching speeds and low gate charge contribute to reduced switching losses, further enhancing overall system efficiency. Furthermore, the avalanche ruggedness of the 10N60L-A ensures reliable performance even under demanding operating conditions where voltage transients are present. This makes it a preferred choice for robust and efficient power conversion solutions. Its high blocking voltage capability allows it to be used in circuits operating directly from rectified AC line voltage.