EN
  • EN
  • DE
  • IT

MA2304PNSXUMA1

Part No MA2304PNSXUMA1
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Audio
Description THE MA2304PNS IS A 2X37 W AUDIO / Amplifier IC 2-Channel (Stereo) Class D PG-VQFN-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 74W x 1 @ 2Ohm; 37W x 2 @ 4Ohm
Voltage - Supply 10V ~ 20V
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package PG-VQFN-40
Package / Case 40-VFQFN Exposed Pad
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1339193-MA2304PNSXUMA1
Ultra Librarian 3D Model Ultra Librarian MA2304PNSXUMA1 CAD Model

Description

The MA2304PNSXUMA1 is a class D audio amplifier from Infineon Technologies.

  • Output Type: 2-Channel
  • Maximum Output Power: 74W x 1 @ 2Ohm; 37W x 2 @ 4Ohm
  • Voltage Supply Range: 10V to 20V
  • Package: 40-VFQFN exposed pad
  • Applications: Suitable for home theater systems, car audio systems, and portable speakers.

You May Also Be Interested in

STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
NXP / Nexperia
AUDIO POWER AMPLIFIER CLASS D 2
Lowest to $71.7135
Monolithic Power Systems Inc.
12V, 2X5W/2X2.5W CLASSD STEREO S
Need more? Email Us
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $5.4024
Freescale Semiconductor - NXP
AUDIO AMPLIFIER, 0.4W(S), 1 FUNC
Need more? Email Us
Analog Devices Inc.
IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Lowest to $36.6545
Texas Instruments
AUDIO AMPLIFIER, 4 CHANNEL(S) / Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Need more? Email Us
Texas Instruments
IC AMP CLASS D STEREO 48HTSSOP
Lowest to $1.8516
ON Semiconductor
45 W FOUR CHANNEL (BRIDGE CIRCUI / Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Lowest to $69.8311

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6051 $64.8918
44+ $2.9581 $130.1564
68+ $2.8656 $194.8608
94+ $2.7731 $260.6714
121+ $2.6807 $324.3647
162+ $2.4034 $389.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess