EN
  • EN
  • DE
  • IT

PBA31308 V2.01

Part No PBA31308 V2.01
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH / Fully integrated Bluetooth
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0 + EDR, Class 2
Frequency 2.4GHz
Data Rate 3Mbps
Sensitivity -88dBm
Serial Interfaces UART
Antenna Type Not Included
Operating Supply Voltage 2.9 V ~ 4.1 V
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 791380-PBA31308 V2.01
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PBA31308 V2.01 CAD Model

Description

The Infineon Technologies 791380-PBA31308 V2.01 is a Bluetooth v2.0 + EDR, Class 2 module designed for use in wireless communication systems. It has a frequency of 2.4GHz and a data rate of 3Mbps. The module is packaged in a reel package and is mounted surface mount device (SMD). The operating temperature range is -40°C to 85°C, and the operating supply voltage is 2.9V to 4.1V. The Infineon Technologies 791380-PBA31308 V2.01 has a medium popularity rating. The supply and demand status is limited.

  • Frequency: 2.4GHz
  • Data Rate: 3Mbps
  • Package: Reel
  • Mounting: SMD
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 2.9V to 4.1V

You May Also Be Interested in

Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess