EN
  • EN
  • DE

PEB2054N

Part No PEB2054N
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346658-PEB2054N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2054N CAD Model

Description

The PEB2054N, crafted by Infineon Technologies, acts as an ISDN S/T Interface Transceiver. It serves as a crucial component for interfacing ISDN (Integrated Services Digital Network) devices with the ISDN network, facilitating seamless communication and reliable data transfer.

Applications:

  • ISDN Telephones: Integrates the transceiver to manage physical layer connections and communication protocols within ISDN phones.
  • ISDN Terminal Adapters: Employs the PEB2054N in terminal adapters, enabling non-ISDN devices to connect to ISDN networks.
  • ISDN Routers: Utilizes the transceiver to manage the physical connection and data transmission in ISDN routers.
  • PBX Systems: Deploys the transceiver in Private Branch Exchange systems to provide ISDN connectivity for internal extensions.
  • Data Communication Equipment: Leverages the transceiver for data communication equipment requiring ISDN connectivity.

Features:

  • S/T Interface: Offers a standard S/T interface for connecting ISDN devices to the network.
  • Line Driver and Receiver: Integrates line drivers and receivers for reliable signal transmission and reception.
  • Adaptive Equalization: Incorporates adaptive equalization to compensate for signal degradation over long cable lengths.
  • Clock Recovery: Provides clock recovery functionality to ensure accurate data transmission.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.

Benefits:

  • Reliable ISDN Connectivity: Guarantees reliable connectivity between ISDN devices and the network.
  • Enhanced Signal Quality: Improves signal quality through adaptive equalization.
  • Extended Transmission Range: Extends the transmission range over ISDN lines.
  • Energy Efficiency: Reduces power consumption, making it ideal for energy-sensitive applications.
  • Standard Interface: Offers a standard S/T interface for easy integration into ISDN devices.

Additional Details:

The PEB2054N is designed to ensure reliable communication over ISDN networks. It manages the physical layer protocols, including line driving, receiving, and clock recovery. The inclusion of adaptive equalization compensates for signal degradation, ensuring high-quality data transmission even over longer cable lengths. Its low power consumption makes it an energy-efficient solution for ISDN connectivity. The transceiver provides a stable and efficient interface for various ISDN devices, optimizing network performance and ensuring consistent data transfer.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess