EN
  • EN
  • DE

PEB3256HV1.5

Part No PEB3256HV1.5
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272522-PEB3256HV1.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB3256HV1.5 CAD Model

Description

The PEB3256HV1.5, manufactured by Infineon Technologies, is a highly integrated monolithic transceiver IC designed for ISDN (Integrated Services Digital Network) applications, specifically focusing on S/T interface applications. It's designed to facilitate the transmission and reception of data over ISDN lines.

Applications:

  • ISDN Terminal Equipment
  • ISDN Line Cards
  • ISDN Network Termination Devices
  • Digital Telephones
  • ISDN Routers and Bridges

Features:

  • S/T Interface: Compliant with the ISDN S/T interface standards.
  • Transceiver Functionality: Integrated transmitter and receiver for bidirectional communication.
  • Echo Cancellation: Includes echo cancellation capabilities to improve data transmission quality.
  • Adaptive Equalization: Features adaptive equalization to compensate for line impairments.
  • Clock Recovery: Provides clock recovery functionality for reliable data reception.
  • HDLC Controller: Integrated High-Level Data Link Control (HDLC) controller.
  • Low Power Consumption: Designed for low-power operation.
  • Line Driver: Integrated line driver for transmitting signals over ISDN lines.

Benefits:

  • Simplified ISDN Design: Provides a complete solution for ISDN S/T interface applications, simplifying design efforts.
  • Improved Data Quality: Echo cancellation and adaptive equalization enhance data transmission quality.
  • Reduced System Cost: Integration of key functionalities reduces the need for external components.
  • Easy Integration: Designed for easy integration into ISDN systems.
  • Reduced Power Consumption: Low power design makes it suitable for battery-powered applications.
  • Enhanced Reliability: Integrated features contribute to improved system reliability.

Additional Details:

The PEB3256HV1.5 is designed to handle both B-channels and D-channel communication in ISDN networks. It integrates various features to ensure reliable data transmission, including echo cancellation and adaptive equalization. It typically operates from a single 5V power supply. This IC is a key component for providing ISDN connectivity in a variety of telecommunications equipment.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess