EN
  • EN
  • DE

PEF32002VTV1.1

Part No PEF32002VTV1.1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833645-PEF32002VTV1.1
Ultra Librarian 3D Model Ultra Librarian PEF32002VTV1.1 CAD Model

Description

The PEF32002VTV1.1 is a Single Chip Ethernet PHY transceiver manufactured by Infineon Technologies. It is designed to provide a physical layer interface between a Media Access Control (MAC) device and a physical Ethernet medium, such as twisted-pair cable. It supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet standards.

Applications

  • Gigabit Ethernet Network Interface Cards (NICs)
  • Ethernet Switches
  • Routers
  • Embedded Systems requiring Gigabit Ethernet
  • Industrial Ethernet devices

Features

  • Supports 10/100/1000 Mbps Ethernet
  • Auto-negotiation for automatic speed and duplex configuration
  • GMII/MII/RMII interface for MAC connectivity
  • Integrated digital adaptive equalizers
  • Low power consumption
  • IEEE 802.3 compliance

Benefits

  • Provides a high-speed Gigabit Ethernet connection
  • Simplifies the design and integration of Ethernet connectivity
  • Reduces board space and component count
  • Ensures reliable data transmission over Ethernet networks
  • Enables flexible configuration options to meet different system requirements

Additional Details

The PEF32002VTV1.1 supports auto-negotiation, which allows the device to automatically detect and configure the optimal speed and duplex settings. The GMII/MII/RMII interface provides a standard connection to media access controllers (MACs). Integrated adaptive equalizers help to compensate for signal distortion and attenuation that can occur over long cable runs. This Ethernet PHY transceiver is used in networking devices to establish physical layer connectivity, providing the necessary signal conditioning and encoding/decoding functions to transmit and receive Ethernet frames over a physical medium such as twisted-pair cable. It is designed for high-performance applications requiring Gigabit Ethernet speeds.

This Gigabit Ethernet transceiver is a crucial component for devices that require high-speed network connectivity, offering a simple and reliable solution for Gigabit Ethernet communication. It handles all the low-level details of Ethernet transmission and reception, allowing the host device to focus on higher-level network protocols. The integrated features and compliance with industry standards ensure interoperability and reliable operation.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess