EN
  • EN
  • DE

PEF4264T

Part No PEF4264T
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 725949-PEF4264T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF4264T CAD Model

Description

The PEF4264T is an integrated DSL (Digital Subscriber Line) front-end solution manufactured by Infineon Technologies. This device is designed to provide high-speed data transmission over telephone lines. It is typically used in DSL modems, routers, and other networking equipment.

Applications

  • DSL Modems: Providing the physical layer interface for DSL connections.
  • DSL Routers: Enabling high-speed internet access for home and office networks.
  • Central Office Equipment: Serving as a line card interface in telecommunications infrastructure.
  • Set-Top Boxes: Delivering video and data services over DSL lines.
  • Industrial Networking: Enabling high-speed communication in industrial environments.

Features

  • Integrated Analog Front-End: Includes all the necessary analog circuitry for DSL transmission and reception.
  • High-Speed Data Transmission: Supports various DSL standards, including ADSL2+, VDSL2, and G.fast.
  • Low Power Consumption: Designed for low-power operation, making it suitable for energy-efficient devices.
  • Adaptive Equalization: Compensates for distortions in the telephone line to improve signal quality.
  • Error Correction: Implements error correction codes to ensure reliable data transmission.
  • Diagnostic Features: Provides diagnostic information for troubleshooting and network monitoring.

Benefits

  • High Performance: Delivers high-speed data transmission for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Simplified Design: Easy to integrate into DSL modem and router designs.
  • Improved Reliability: Offers robust and reliable operation in harsh environments.
  • Enhanced Network Performance: Improves signal quality and reduces errors, resulting in better network performance.

The PEF4264T is typically packaged in a small form-factor package, such as a QFN or BGA. It requires minimal external components, simplifying the design process. The device is programmed and controlled through a standard interface, such as SPI or I2C. It supports a wide range of operating voltages and temperature ranges.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Lowest to $11.1429
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4777 $66.9554
5+ $27.4694 $137.3470
7+ $26.6112 $186.2784
9+ $25.7530 $231.7770
12+ $24.8937 $298.7244
16+ $22.3192 $357.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess