EN
  • EN
  • DE

PEF88008EV2.1

Part No PEF88008EV2.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346942-PEF88008EV2.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF88008EV2.1 CAD Model

Description

The PEF88008EV2.1, manufactured by Infineon Technologies, is an advanced single-chip solution tailored for voice and data communication systems. Designed to serve as a high-performance front-end, it delivers enhanced functionality and reliability across diverse telecommunications applications. This device leverages sophisticated digital signal processing (DSP) techniques to ensure superior voice quality and accurate data transmission.

Applications

  • Digital Enhanced Cordless Telecommunications (DECT) handsets: Used in cordless phones for clear and reliable voice communication.
  • Voice over IP (VoIP) phones: Provides high-quality voice services over internet protocol networks.
  • Integrated Access Devices (IADs): Combines voice, data, and video services into a unified network device.
  • Analog Telephone Adapters (ATAs): Converts analog phone signals into digital signals for VoIP applications.

Features

  • Integrated codec: Includes an on-chip codec for efficient voice signal encoding and decoding.
  • Advanced echo cancellation: Implements sophisticated echo cancellation algorithms to enhance voice clarity.
  • Low power consumption: Designed for optimal power efficiency, extending battery life in portable devices.
  • Flexible interface options: Offers versatile interface options for seamless integration with different system architectures.
  • DTMF detection and generation: Supports Dual-Tone Multi-Frequency (DTMF) detection and generation for telephony applications.

Benefits

  • Superior voice quality: Advanced echo cancellation and noise reduction algorithms ensure crystal-clear voice communication.
  • Reduced system complexity: Integrated codec and flexible interface options simplify system design and development processes.
  • Extended battery life: Low power consumption maximizes operational time for cordless phones and other portable devices.
  • Enhanced network performance: Reliable DTMF detection and generation ensure accurate call processing and signaling.
  • Cost-effective solution: Integration of multiple functionalities reduces overall system cost, making it an economically viable option.

Additional Details

The PEF88008EV2.1 is engineered to operate reliably under a wide range of environmental conditions, ensuring consistent performance in diverse applications. It is housed in a compact package, making it suitable for integration into small form-factor devices. Comprehensive documentation and robust software support are available to facilitate rapid development and streamlined deployment.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess