EN
  • EN
  • DE

PMB7720HV1.408

Part No PMB7720HV1.408
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350478-PMB7720HV1.408
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7720HV1.408 CAD Model

Description

The PMB7720HV1.408, manufactured by Infineon Technologies, is a highly integrated Power Management Integrated Circuit (PMIC) tailored for mobile applications, including smartphones and tablets. This PMIC provides comprehensive power management solutions, encompassing voltage regulation, battery charging, and system protection to ensure efficient and reliable operation of mobile devices.

Applications

  • Smartphones: Manages power distribution and regulation for all key components, such as the application processor, display, and memory.
  • Tablets: Provides efficient power management and battery charging capabilities in tablet devices.
  • Portable Electronics: Used in various portable electronic devices to optimize power consumption and extend battery life.

Features

  • Multiple Regulated Outputs: Offers multiple voltage rails to power diverse components within the system.
  • Integrated Battery Charger: Includes a highly efficient battery charger for Lithium-ion and Lithium-polymer batteries, supporting various charging protocols.
  • Dynamic Power Management: Dynamically adjusts power allocation to optimize efficiency and minimize thermal dissipation.
  • Comprehensive Protection: Integrates over-voltage, over-current, and over-temperature protection mechanisms to safeguard the system.
  • Low Quiescent Current: Minimizes power consumption in standby and idle modes, extending battery life.
  • I2C Communication: Enables flexible configuration, control, and monitoring of power management parameters via an I2C interface.

Benefits

  • Extended Battery Life: Optimizes power usage to maximize the operating time of battery-powered devices.
  • Reduced Bill of Materials: Integration of multiple functions reduces the number of external components required, lowering system cost.
  • Enhanced System Reliability: Protection features prevent damage from power-related issues, increasing overall system robustness.
  • Flexible Configuration: I2C interface allows for customization of power settings to meet specific application demands.
  • Simplified Design: Streamlines the design process, enabling faster time-to-market for new product development.

Additional Details

The PMB7720HV1.408 typically operates within an input voltage range of 3.0V to 5.5V and is designed to comply with stringent mobile device manufacturing standards. Its integrated battery charger supports various charging protocols and includes safety features to ensure safe and efficient charging. The device is commonly packaged in a compact, surface-mount package suitable for automated assembly processes. Detailed specifications concerning voltage regulation accuracy, charging current capabilities, and protection thresholds are available in the product datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess