EN
  • EN
  • DE

PMB8878

Part No PMB8878
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description X-GOLD 608-Broadband Mobile Experience with HSDPA 7.2 Mbit/s and Multimedia Engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350573-PMB8878
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB8878 CAD Model

Description

The PMB8878 is a power management integrated circuit (PMIC) manufactured by Infineon Technologies. This component is designed for use in a variety of mobile and embedded applications, where efficient power distribution and management are critical. It integrates multiple power regulation and control functions into a single chip, optimizing board space and reducing overall system cost.

Applications:

  • Smartphones: Efficient power management for CPU, GPU, display, and wireless communication modules.
  • Tablets: Power regulation and distribution for various system components.
  • Portable Navigation Devices: Optimized power consumption for GPS and display functions.
  • Handheld Gaming Consoles: Extending battery life for extended gaming sessions.
  • Industrial IoT Devices: Providing stable and regulated power for sensor nodes and communication modules.

Features:

  • Integrated DC-DC Converters: Includes multiple buck and boost converters for efficient voltage conversion.
  • LDO Regulators: Provides stable and clean power to sensitive analog and digital circuits.
  • Battery Charging and Management: Supports various battery charging profiles and battery protection features.
  • Power Sequencing and Control: Ensures proper power-up and power-down sequences for the system.
  • Over-Voltage and Over-Current Protection: Protects the device from electrical damage and faults.
  • I2C Communication Interface: Allows for flexible control and monitoring of power management parameters.
  • Low Standby Power Consumption: Minimizes battery drain when the device is in idle mode.

Benefits:

  • Extended Battery Life: Optimized power management algorithms reduce overall power consumption.
  • Improved System Performance: Stable and regulated power ensures consistent operation of all system components.
  • Reduced System Cost: High integration reduces the number of external components required.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults and overloads.
  • Simplified System Design: Integration of multiple power management functions simplifies the design process.

Additional Details:

The PMB8878 is designed to operate over a wide input voltage range, making it compatible with various battery chemistries and power sources. It also incorporates advanced power-saving modes, such as sleep mode and deep sleep mode, to further reduce power consumption when the device is not in active use. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic adjustment of power management parameters for optimal performance. This PMIC is a crucial component in modern mobile and embedded devices, providing a robust and efficient power management solution.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess