EN
  • EN
  • DE

PTF140451F

Part No PTF140451F
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IC FET RF LDMOS 45W H-31265
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tray
Transistor Polarity LDMOS
Frequency 1.5GHz
Gain 18dB
Voltage - Test 28V
Current Rating 1μA
Current - Test 550mA
Power - Output 45W
Voltage Rating 65V
Case / Package H-31265-2
Win Source Part Number 210328-PTF140451F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF140451F CAD Model

Description

The PTF140451F is a gold metalized LDMOS transistor from Infineon Technologies, designed for high power amplifier applications in the UHF band. This transistor is part of Infineon's extensive portfolio of RF power devices, known for their reliability and performance in demanding communication systems. It is specifically engineered to deliver high gain and efficiency, making it suitable for various applications.

Applications

  • UHF TV Broadcast Transmitters: Used as a final stage amplifier in UHF television broadcasting equipment.
  • Industrial Heating and Drying: Employed in RF generators for industrial heating and drying processes.
  • Scientific Equipment: Utilized in RF power sources for research and scientific applications such as plasma generation and particle acceleration.
  • Military Communications: Suitable for high power amplifiers in military communication systems.

Features

  • High Gain: Provides substantial signal amplification.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Gold Metalization: Enhances reliability and resistance to electromigration.
  • LDMOS Technology: Offers superior linearity and ruggedness compared to other transistor technologies.
  • Broadband Performance: Operates effectively over a wide range of frequencies.

Benefits

  • Reduced Operating Costs: High efficiency leads to lower power consumption and reduced electricity bills.
  • Increased System Reliability: Gold metalization ensures long-term reliability and reduced maintenance.
  • Improved Signal Quality: LDMOS technology provides excellent linearity, minimizing distortion and improving signal quality.
  • Compact System Design: High gain allows for simpler amplifier designs with fewer stages.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation, simplifying thermal management.

Additional Details

The PTF140451F is typically supplied in a ceramic package designed for optimal thermal performance. It requires careful impedance matching to achieve optimal power transfer and efficiency. Detailed electrical characteristics, such as output power, gain, drain efficiency, and intermodulation distortion, are specified in the datasheet. It is crucial to adhere to the recommended operating conditions and thermal management guidelines to ensure reliable operation and prevent damage to the transistor.

This device is designed for use in high-power applications and proper heatsinking is critical to maintaining reliability and performance. The transistor should be mounted on a suitable heat sink with thermal interface material to ensure adequate heat dissipation.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess