EN
  • EN
  • DE

PTFA040551E

Part No PTFA040551E
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354234-PTFA040551E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFA040551E CAD Model

Description

The PTFA040551E is a high-power LDMOS transistor manufactured by Infineon Technologies. This transistor is designed for use in a variety of RF power amplifier applications, providing robust performance and high efficiency. It's specifically optimized for use in wireless communications infrastructure, broadcast transmitters, and other demanding RF environments.

Applications:

  • Cellular Base Stations: A key component in power amplifiers for cellular communication infrastructure, ensuring reliable and efficient signal amplification.
  • Broadcast Transmitters: Used in FM and TV broadcasting equipment to boost signal strength, providing wide coverage and high-quality audio and video transmission.
  • Industrial RF Heating: Employed in RF generators for industrial heating processes, offering precise and efficient heating for various materials.
  • Medical Equipment: Integrated into RF power amplifiers for medical imaging and therapeutic devices, contributing to accurate and effective medical treatments.
  • Radar Systems: Used in radar transmitters to generate high-power RF pulses for target detection and tracking.

Features:

  • High Gain: Provides substantial signal amplification, simplifying amplifier design and reducing the need for multiple amplification stages.
  • High Efficiency: Reduces power consumption and heat dissipation, leading to lower operating costs and improved system reliability.
  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for enhanced ruggedness, linearity, and high-frequency performance.
  • Broadband Capability: Operates effectively over a wide frequency range, making it suitable for diverse RF applications.
  • Integrated ESD Protection: Offers built-in electrostatic discharge (ESD) protection, enhancing the transistor's lifespan and reliability.

Benefits:

  • Superior Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency translates to lower energy costs and reduced cooling requirements, contributing to overall cost savings.
  • Increased System Reliability: Rugged design and integrated ESD protection contribute to a longer operational life and reduced downtime.
  • Simplified Amplifier Design: High gain simplifies the design process, reducing the number of components needed and lowering overall system complexity.
  • Versatile RF Solution: Broadband performance enables use in a wide variety of RF applications, providing flexibility in system design.

The PTFA040551E is typically supplied in a robust package designed for efficient heat dissipation, ensuring stable and reliable operation. Key electrical characteristics include high breakdown voltage and low output capacitance, which contribute to its excellent high-frequency performance. Detailed specifications, including operating voltage, current, and power output, are available in the official Infineon datasheet for this part. This transistor offers a reliable and high-performance solution for demanding RF power amplification needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $27.0651
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3303
Hitachi, Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Hitachi, Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess