EN
  • EN
  • DE

PTFA041001E

Part No PTFA041001E
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354235-PTFA041001E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFA041001E CAD Model

Description

The PTFA041001E is a gold metallization LDMOS transistor from Infineon Technologies, designed for high-power amplifier applications in the UHF band. This transistor is specifically optimized for use in broadcast transmitters and industrial, scientific, and medical (ISM) applications operating in the 400-430 MHz frequency range.

Applications

  • Broadcast Transmitters: Used as a final stage amplifier in UHF television and radio transmitters, providing high power output and efficiency.
  • Industrial Heating: Utilized in RF heating equipment for industrial processes such as welding, drying, and curing.
  • Scientific Equipment: Found in scientific instruments that require RF power, such as MRI machines and particle accelerators.
  • Medical Devices: Employed in medical RF applications, including surgical tools and therapeutic equipment.

Features

  • High Power Output: Delivers a substantial power output, enabling effective signal amplification.
  • Gold Metallization: Enhances reliability and longevity due to superior resistance to corrosion and electromigration.
  • LDMOS Technology: Offers excellent linearity, gain, and ruggedness, making it suitable for demanding RF applications.
  • Optimized for 400-430 MHz: Provides peak performance within this frequency range, ensuring optimal efficiency and signal quality.
  • High Gain: Provides significant signal amplification, reducing the need for multiple amplification stages.
  • High Efficiency: Converts a large percentage of DC power into RF power, minimizing heat dissipation and reducing energy costs.

Benefits

  • Improved Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more accurate transmission.
  • Enhanced System Reliability: Rugged design and gold metallization contribute to long-term reliability and reduced downtime.
  • Reduced Operating Costs: High efficiency lowers power consumption, leading to cost savings in energy expenses.
  • Simplified System Design: High gain reduces the complexity of amplifier circuits, simplifying the design process.
  • Compact Design: Allows for smaller and more efficient amplifier designs, saving space and reducing overall system size.

The PTFA041001E is designed for ease of integration into amplifier circuits. It is typically supplied in a flanged ceramic package that provides excellent thermal conductivity, allowing for efficient heat dissipation. This transistor is an excellent choice for applications that require high power, high efficiency, and reliable performance in the UHF band.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
N CHANNEL DUAL GATE MOS TYPE (TV TUNER, VHF RF AMPLIFIER ,FM TUNER APPLICATIONS)
Lowest to $0.1351
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
DC-4.0GHZ,200W,50V,GAN RF PWR TR
Lowest to $1,455.2239
Toshiba Semiconductor and Storage
N CHANNEL DUAL GATE MOS TYPE (TV TUNER, UHF RF AMPLIFIER APPLICATIONS)
Lowest to $12.4243
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess