EN
  • EN
  • DE

NGP15N41CL

Part No NGP15N41CL
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 440V 15A 107W TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 15A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.2V @ 4V, 10A
Maximum Power Dissipation 107W
Input Type Logic
Turn-on and Turn-off delay time -/4μs
Testing Conditions 300V, 6.5A, 1 kOhm
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1082981-NGP15N41CL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NGP15N41CL CAD Model

Description

The NGP15N41CL is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to deliver high efficiency and fast switching performance, making it an ideal choice for a wide range of power electronic applications, including motor drives, uninterruptible power supplies (UPS), inverters, and switching power supplies.

Key Features

  • High Current Capability: The NGP15N41CL is capable of handling continuous collector currents up to 15A, making it suitable for high-power applications.
  • Low Saturation Voltage: This IGBT features a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power losses and improves efficiency during operation.
  • Fast Switching Speed: With its fast switching speed, the NGP15N41CL minimizes switching losses and enhances the performance of power electronic systems.
  • Co-Packaged Diode: The inclusion of a co-packaged freewheeling diode provides a convenient and compact solution for circuit designers, simplifying the overall design and reducing component count.
  • High Temperature Operation: The device is capable of operating at high temperatures, ensuring reliability and performance even under demanding conditions.

Applications

The NGP15N41CL from ON Semiconductor is versatile and can be used in various applications that require efficient power management and conversion. Its robustness and reliability make it an excellent choice for:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Induction heating systems
  • Power factor correction circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 410 V Continuous Collector Current (I<sub>C) 15 A Power Dissipation (P<sub>D) 45 W Operating Junction Temperature (T<sub>j) -55°C to +150°C

Overall, the NGP15N41CL IGBT from ON Semiconductor is a high-performance solution for modern power electronics, offering a combination of efficiency, speed, and reliability that is difficult to match.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess