EN
  • EN
  • DE

SUD15N06

Part No SUD15N06
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 60-V (D-S), 175C MOSFET, Logic Level
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194912-SUD15N06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD15N06 CAD Model

Description

The SUD15N06 is an N-channel power MOSFET from Vishay offering efficient power switching capabilities. It is designed for a wide range of applications that require high performance and reliability. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge, leading to improved efficiency and reduced power losses.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion stages.
  • Power management in portable devices: Suitable for battery management and power distribution in laptops, tablets, and smartphones.
  • Motor control circuits: Employed in controlling the speed and direction of small motors.
  • Load switching: Used to switch power to various loads in electronic systems.
  • Lighting systems: Used in LED drivers and lighting control circuits.

Features:

  • N-Channel MOSFET: Offers efficient switching performance.
  • Low On-Resistance (Rds(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge (Qg): Reduces drive power requirements.
  • High Avalanche Energy: Provides robustness against voltage transients.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Reduced System Size: Enables smaller and more compact designs due to efficient power handling.
  • Enhanced Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified Design: Reduces the need for complex drive circuitry due to low gate charge.
  • Cost-Effective Solution: Offers a balance of performance and price for various applications.

Additional Details:

The SUD15N06 features a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of 15A. It is typically available in a surface-mount package, facilitating automated assembly and minimizing board space. The device is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. The low Rds(on) characteristic is crucial for minimizing conduction losses, especially in high-current applications. Its fast switching speed contributes to higher efficiency in switching power supplies and DC-DC converters. This MOSFET also incorporates avalanche capability, providing added protection against inductive loads and voltage spikes. Vishay's stringent quality control ensures that the SUD15N06 meets industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess